Capital Lighting, Inc. C6333 Lamps-Floor Lamps 660522

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675491293 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675491293 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6333 Lamps-Floor Lamps - 660522 - Capital Lighting, Inc.
Columbus, OH, USA
C6333 Lamps-Floor Lamps
660522
C6333 Lamps-Floor Lamps 660522
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675491293 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.00
Bulb
Qty: 1
Wattage: 150
Finish: Antique Gold with Glass Decoration
Product Name: One Light Floor Lamp
UPC: 088675491293
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660522
Product Name C6333 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details