Capital Lighting, Inc. C6308 Lamps-Floor Lamps 660521

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675491040 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675491040 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6308 Lamps-Floor Lamps - 660521 - Capital Lighting, Inc.
Columbus, OH, USA
C6308 Lamps-Floor Lamps
660521
C6308 Lamps-Floor Lamps 660521
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675491040 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Gold
Product Name: One Light Floor Lamp
UPC: 088675491040
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660521
Product Name C6308 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details