Capital Lighting, Inc. C6110AMB Lamps-Floor Lamps 660510

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp UPC: 088675490340 Glass: Multi-colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp UPC: 088675490340 Glass: Multi-colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6110AMB Lamps-Floor Lamps - 660510 - Capital Lighting, Inc.
Columbus, OH, USA
C6110AMB Lamps-Floor Lamps
660510
C6110AMB Lamps-Floor Lamps 660510
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Floor Lamp UPC: 088675490340 Glass: Multi-colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Floor Lamp
UPC: 088675490340
Glass: Multi-colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660510
Product Name C6110AMB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details