Capital Lighting, Inc. C61151 Lamps-Floor Lamps 660502

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675494911 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675494911 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61151 Lamps-Floor Lamps - 660502 - Capital Lighting, Inc.
Columbus, OH, USA
C61151 Lamps-Floor Lamps
660502
C61151 Lamps-Floor Lamps 660502
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675494911 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675494911
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660502
Product Name C61151 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details