Capital Lighting, Inc. 9P-965-1-69 Sconces-Single Glass 660448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Sconce UPC: 822920224249 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Sconce UPC: 822920224249 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-965-1-69 Sconces-Single Glass - 660448 - Capital Lighting, Inc.
Columbus, OH, USA
9P-965-1-69 Sconces-Single Glass
660448
9P-965-1-69 Sconces-Single Glass 660448
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Sconce UPC: 822920224249 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Sconce
UPC: 822920224249
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660448
Product Name 9P-965-1-69 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details