Capital Lighting, Inc. 7P-966-1-13 Mini Pendants-Rod 660444

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920224201 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920224201 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-966-1-13 Mini Pendants-Rod - 660444 - Capital Lighting, Inc.
Columbus, OH, USA
7P-966-1-13 Mini Pendants-Rod
660444
7P-966-1-13 Mini Pendants-Rod 660444
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920224201 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920224201
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660444
Product Name 7P-966-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details