Capital Lighting, Inc. N6965-267B Pendants-Drum Shade 660388

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 45.76 Product Name: Three Light Pendant UPC: 840254037762 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 45.76 Product Name: Three Light Pendant UPC: 840254037762 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6965-267B Pendants-Drum Shade - 660388 - Capital Lighting, Inc.
Columbus, OH, USA
N6965-267B Pendants-Drum Shade
660388
N6965-267B Pendants-Drum Shade 660388
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 45.76 Product Name: Three Light Pendant UPC: 840254037762 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 45.76
Product Name: Three Light Pendant
UPC: 840254037762
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660388
Product Name N6965-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details