Capital Lighting, Inc. N2701-84B Sconces-Single Glass 660383

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: White Weight: 5.42 Product Name: One Light Bath UPC: 840254037823 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: White Weight: 5.42 Product Name: One Light Bath UPC: 840254037823 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2701-84B Sconces-Single Glass - 660383 - Capital Lighting, Inc.
Columbus, OH, USA
N2701-84B Sconces-Single Glass
660383
N2701-84B Sconces-Single Glass 660383
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: White Weight: 5.42 Product Name: One Light Bath UPC: 840254037823 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 40
Finish: White
Weight: 5.42
Product Name: One Light Bath
UPC: 840254037823
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660383
Product Name N2701-84B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details