Capital Lighting, Inc. N2704-84B Bathroom Fixtures-Four Lights 660382

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: White Weight: 10.87 Product Name: Four Light Bath Bar UPC: 840254037786 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: White Weight: 10.87 Product Name: Four Light Bath Bar UPC: 840254037786 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2704-84B Bathroom Fixtures-Four Lights - 660382 - Capital Lighting, Inc.
Columbus, OH, USA
N2704-84B Bathroom Fixtures-Four Lights
660382
N2704-84B Bathroom Fixtures-Four Lights 660382
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: White Weight: 10.87 Product Name: Four Light Bath Bar UPC: 840254037786 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 40
Finish: White
Weight: 10.87
Product Name: Four Light Bath Bar
UPC: 840254037786
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660382
Product Name N2704-84B Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details