Capital Lighting, Inc. 6-5789-2-13 Semi-Flush Mts.-Bowl Style 660362

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Semi Flush UPC: 822920223068 Category: Semi-Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Semi Flush UPC: 822920223068 Category: Semi-Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-5789-2-13 Semi-Flush Mts.-Bowl Style - 660362 - Capital Lighting, Inc.
Columbus, OH, USA
6-5789-2-13 Semi-Flush Mts.-Bowl Style
660362
6-5789-2-13 Semi-Flush Mts.-Bowl Style 660362
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Semi Flush UPC: 822920223068 Category: Semi-Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Semi Flush
UPC: 822920223068
Category: Semi-Flush Mount
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660362
Product Name 6-5789-2-13 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details