Capital Lighting, Inc. P2851-09 Semi-Flush Mts.-Bowl Style 660315

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157631 Category: Close To Ceiling Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157631 Category: Close To Ceiling Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2851-09 Semi-Flush Mts.-Bowl Style - 660315 - Capital Lighting, Inc.
Columbus, OH, USA
P2851-09 Semi-Flush Mts.-Bowl Style
660315
P2851-09 Semi-Flush Mts.-Bowl Style 660315
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157631 Category: Close To Ceiling Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247157631
Category: Close To Ceiling
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660315
Product Name P2851-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details