Capital Lighting, Inc. P4458-09 Mini Chandeliers-Glass Shade 660305

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247158041 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247158041 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4458-09 Mini Chandeliers-Glass Shade - 660305 - Capital Lighting, Inc.
Columbus, OH, USA
P4458-09 Mini Chandeliers-Glass Shade
660305
P4458-09 Mini Chandeliers-Glass Shade 660305
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247158041 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Extension: 95
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247158041
Category: Chandeliers
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660305
Product Name P4458-09 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details