Capital Lighting, Inc. P3846-09 Pendants-Bowl Style 660301

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 99 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247157921 Category: Hall & Foyer Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 99 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247157921 Category: Hall & Foyer Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3846-09 Pendants-Bowl Style - 660301 - Capital Lighting, Inc.
Columbus, OH, USA
P3846-09 Pendants-Bowl Style
660301
P3846-09 Pendants-Bowl Style 660301
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 99 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247157921 Category: Hall & Foyer Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Extension: 99
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247157921
Category: Hall & Foyer
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660301
Product Name P3846-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details