Capital Lighting, Inc. C4375 Lamps-Table Lamps 660288

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491958 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491958 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4375 Lamps-Table Lamps - 660288 - Capital Lighting, Inc.
Columbus, OH, USA
C4375 Lamps-Table Lamps
660288
C4375 Lamps-Table Lamps 660288
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491958 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675491958
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660288
Product Name C4375 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details