Capital Lighting, Inc. C4352 Lamps-Table Lamps 660285

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Twisted Product Name: Three Light Table Lamp UPC: 088675491354 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Twisted Product Name: Three Light Table Lamp UPC: 088675491354 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4352 Lamps-Table Lamps - 660285 - Capital Lighting, Inc.
Columbus, OH, USA
C4352 Lamps-Table Lamps
660285
C4352 Lamps-Table Lamps 660285
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Twisted Product Name: Three Light Table Lamp UPC: 088675491354 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Twisted
Product Name: Three Light Table Lamp
UPC: 088675491354
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660285
Product Name C4352 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details