Capital Lighting, Inc. C4176 Lamps-Table Lamps 660284

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675490593 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675490593 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4176 Lamps-Table Lamps - 660284 - Capital Lighting, Inc.
Columbus, OH, USA
C4176 Lamps-Table Lamps
660284
C4176 Lamps-Table Lamps 660284
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675490593 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Gold
Product Name: One Light Table Lamp
UPC: 088675490593
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660284
Product Name C4176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details