Capital Lighting, Inc. C41024 Lamps-Table Lamps 660269

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675493884 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675493884 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41024 Lamps-Table Lamps - 660269 - Capital Lighting, Inc.
Columbus, OH, USA
C41024 Lamps-Table Lamps
660269
C41024 Lamps-Table Lamps 660269
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675493884 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Two Tone
Product Name: One Light Table Lamp
UPC: 088675493884
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660269
Product Name C41024 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details