Capital Lighting, Inc. C41035 Lamps-Table Lamps 660260

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Mosaic Glass Product Name: One Light Table Lamp UPC: 088675493969 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Mosaic Glass Product Name: One Light Table Lamp UPC: 088675493969 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41035 Lamps-Table Lamps - 660260 - Capital Lighting, Inc.
Columbus, OH, USA
C41035 Lamps-Table Lamps
660260
C41035 Lamps-Table Lamps 660260
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Mosaic Glass Product Name: One Light Table Lamp UPC: 088675493969 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze with Mosaic Glass
Product Name: One Light Table Lamp
UPC: 088675493969
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660260
Product Name C41035 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details