Capital Lighting, Inc. C41160 Lamps-Table Lamps 660259

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675494980 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675494980 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41160 Lamps-Table Lamps - 660259 - Capital Lighting, Inc.
Columbus, OH, USA
C41160 Lamps-Table Lamps
660259
C41160 Lamps-Table Lamps 660259
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: Two Light Table Lamp UPC: 088675494980 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Qty: 1
Wattage: 32
Finish: Antique Gold
Product Name: Two Light Table Lamp
UPC: 088675494980
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660259
Product Name C41160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details