PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wood
Product Name: One Light Table Lamp
UPC: 088675495031
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660254 |
| Product Name | C41165 Lamps-Table Lamps |
| Application | Residential |