Capital Lighting, Inc. C41014 Lamps-Table Lamps 660245

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.00 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675493662 Glass: Amber inner sand Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.00 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675493662 Glass: Amber inner sand Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41014 Lamps-Table Lamps - 660245 - Capital Lighting, Inc.
Columbus, OH, USA
C41014 Lamps-Table Lamps
660245
C41014 Lamps-Table Lamps 660245
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.00 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675493662 Glass: Amber inner sand Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 25.00
Bulb
Type: CFL/Candelabra
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675493662
Glass: Amber inner sand
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660245
Product Name C41014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details