Capital Lighting, Inc. C41012 Lamps-Table Lamps 660242

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Marble Deco Product Name: One Light Table Lamp UPC: 088675493655 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Marble Deco Product Name: One Light Table Lamp UPC: 088675493655 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41012 Lamps-Table Lamps - 660242 - Capital Lighting, Inc.
Columbus, OH, USA
C41012 Lamps-Table Lamps
660242
C41012 Lamps-Table Lamps 660242
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Marble Deco Product Name: One Light Table Lamp UPC: 088675493655 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze with Marble Deco
Product Name: One Light Table Lamp
UPC: 088675493655
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660242
Product Name C41012 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details