Capital Lighting, Inc. C41005 Lamps-Table Lamps 660241

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493792 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493792 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41005 Lamps-Table Lamps - 660241 - Capital Lighting, Inc.
Columbus, OH, USA
C41005 Lamps-Table Lamps
660241
C41005 Lamps-Table Lamps 660241
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493792 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Qty: 1
Wattage: 100
Finish: Antique Gold
Product Name: One Light Table Lamp
UPC: 088675493792
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660241
Product Name C41005 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details