Capital Lighting, Inc. C41063 Lamps-Table Lamps 660233

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Aged Gold Product Name: Two Light Table Lamp UPC: 088675494256 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Aged Gold Product Name: Two Light Table Lamp UPC: 088675494256 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41063 Lamps-Table Lamps - 660233 - Capital Lighting, Inc.
Columbus, OH, USA
C41063 Lamps-Table Lamps
660233
C41063 Lamps-Table Lamps 660233
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Aged Gold Product Name: Two Light Table Lamp UPC: 088675494256 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 24.75
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Aged Gold
Product Name: Two Light Table Lamp
UPC: 088675494256
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660233
Product Name C41063 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details