Capital Lighting, Inc. C41065 Lamps-Table Lamps 660231

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Bulb Type: G Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494263 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Bulb Type: G Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494263 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41065 Lamps-Table Lamps - 660231 - Capital Lighting, Inc.
Columbus, OH, USA
C41065 Lamps-Table Lamps
660231
C41065 Lamps-Table Lamps 660231
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.50 Bulb Type: G Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494263 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 20.50
Bulb
Type: G
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675494263
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660231
Product Name C41065 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details