Capital Lighting, Inc. C41126 Lamps-Table Lamps 660229

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675494584 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675494584 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41126 Lamps-Table Lamps - 660229 - Capital Lighting, Inc.
Columbus, OH, USA
C41126 Lamps-Table Lamps
660229
C41126 Lamps-Table Lamps 660229
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675494584 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Product Name: One Light Table Lamp
UPC: 088675494584
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660229
Product Name C41126 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details