Capital Lighting, Inc. C41147 Lamps-Table Lamps 660223

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Body Product Name: One Light Table Lamp UPC: 088675494850 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Body Product Name: One Light Table Lamp UPC: 088675494850 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41147 Lamps-Table Lamps - 660223 - Capital Lighting, Inc.
Columbus, OH, USA
C41147 Lamps-Table Lamps
660223
C41147 Lamps-Table Lamps 660223
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Body Product Name: One Light Table Lamp UPC: 088675494850 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marble Body
Product Name: One Light Table Lamp
UPC: 088675494850
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660223
Product Name C41147 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details