Capital Lighting, Inc. C41151 Lamps-Table Lamps 660220

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494904 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494904 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41151 Lamps-Table Lamps - 660220 - Capital Lighting, Inc.
Columbus, OH, USA
C41151 Lamps-Table Lamps
660220
C41151 Lamps-Table Lamps 660220
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494904 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675494904
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660220
Product Name C41151 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details