Capital Lighting, Inc. C41079 Lamps-Table Lamps 660214

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675494355 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675494355 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41079 Lamps-Table Lamps - 660214 - Capital Lighting, Inc.
Columbus, OH, USA
C41079 Lamps-Table Lamps
660214
C41079 Lamps-Table Lamps 660214
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Product Name: One Light Table Lamp UPC: 088675494355 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Two Tone
Product Name: One Light Table Lamp
UPC: 088675494355
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660214
Product Name C41079 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details