Capital Lighting, Inc. C41106 Lamps-Table Lamps 660201

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Product Name: One Light Table Lamp UPC: 088675494669 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Product Name: One Light Table Lamp UPC: 088675494669 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41106 Lamps-Table Lamps - 660201 - Capital Lighting, Inc.
Columbus, OH, USA
C41106 Lamps-Table Lamps
660201
C41106 Lamps-Table Lamps 660201
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Product Name: One Light Table Lamp UPC: 088675494669 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted
Product Name: One Light Table Lamp
UPC: 088675494669
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660201
Product Name C41106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details