Capital Lighting, Inc. 60-4194 Pendants-Glass Down 660198

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Mini Pendant UPC: 045923641947 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Mini Pendant UPC: 045923641947 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4194 Pendants-Glass Down - 660198 - Capital Lighting, Inc.
Columbus, OH, USA
60-4194 Pendants-Glass Down
660198
60-4194 Pendants-Glass Down 660198
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Mini Pendant UPC: 045923641947 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Mini Pendant
UPC: 045923641947
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660198
Product Name 60-4194 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details