Capital Lighting, Inc. 5833FTPB Semi-Flush Mts.-Bowl Style 660197

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583320 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583320 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5833FTPB Semi-Flush Mts.-Bowl Style - 660197 - Capital Lighting, Inc.
Columbus, OH, USA
5833FTPB Semi-Flush Mts.-Bowl Style
660197
5833FTPB Semi-Flush Mts.-Bowl Style 660197
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583320 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 4.74
Product Name: Two Light Semi-Flush Mount
UPC: 783209583320
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660197
Product Name 5833FTPB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details