Capital Lighting, Inc. 60-4049 Flush Mounts-Drum Shades 660195

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640490 Category: Flush Mounts Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640490 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4049 Flush Mounts-Drum Shades - 660195 - Capital Lighting, Inc.
Columbus, OH, USA
60-4049 Flush Mounts-Drum Shades
660195
60-4049 Flush Mounts-Drum Shades 660195
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923640490 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Hazel Bronze
Product Name: Six Light Flush Mount
UPC: 045923640490
Category: Flush Mounts
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660195
Product Name 60-4049 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details