Capital Lighting, Inc. 60-1291 Mid. Chandeliers-Glass Down 660193

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923612916 Category: Chandeliers Glass: Alabaster Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923612916 Category: Chandeliers Glass: Alabaster Swirl

Suppliers

Company
Product
Description
Supplier Links
60-1291 Mid. Chandeliers-Glass Down - 660193 - Capital Lighting, Inc.
Columbus, OH, USA
60-1291 Mid. Chandeliers-Glass Down
660193
60-1291 Mid. Chandeliers-Glass Down 660193
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923612916 Category: Chandeliers Glass: Alabaster Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 13.12
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Old Bronze
Product Name: Five Light Chandelier
UPC: 045923612916
Category: Chandeliers
Glass: Alabaster Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660193
Product Name 60-1291 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details