Capital Lighting, Inc. 60-4214 Pendants-Glass Down 660179

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Mini Pendant UPC: 045923642142 Category: Mini Pendants Glass: Cream Beige Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Mini Pendant UPC: 045923642142 Category: Mini Pendants Glass: Cream Beige Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4214 Pendants-Glass Down - 660179 - Capital Lighting, Inc.
Columbus, OH, USA
60-4214 Pendants-Glass Down
660179
60-4214 Pendants-Glass Down 660179
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Mini Pendant UPC: 045923642142 Category: Mini Pendants Glass: Cream Beige Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Mini Pendant
UPC: 045923642142
Category: Mini Pendants
Glass: Cream Beige
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660179
Product Name 60-4214 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details