Capital Lighting, Inc. 65-017 Landscape Ltg.-Accent 660169

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.37 Bulb Type: E26 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650178 Category: Flood Lights Glass: Tempered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.37 Bulb Type: E26 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650178 Category: Flood Lights Glass: Tempered

Suppliers

Company
Product
Description
Supplier Links
65-017 Landscape Ltg.-Accent - 660169 - Capital Lighting, Inc.
Columbus, OH, USA
65-017 Landscape Ltg.-Accent
660169
65-017 Landscape Ltg.-Accent 660169
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.37 Bulb Type: E26 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650178 Category: Flood Lights Glass: Tempered

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.37
Bulb
Type: E26
Qty: 1
Wattage: 50
Finish: Architectural Bronze
Product Name: One Light Flood Light
UPC: 045923650178
Category: Flood Lights
Glass: Tempered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660169
Product Name 65-017 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details