Capital Lighting, Inc. F245070N1 Flush Mounts-Bowl Style 660150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 4.4 Product Name: One Light Ceiling UPC: 742546102052 Category: Ceiling Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 4.4 Product Name: One Light Ceiling UPC: 742546102052 Category: Ceiling Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F245070N1 Flush Mounts-Bowl Style - 660150 - Capital Lighting, Inc.
Columbus, OH, USA
F245070N1 Flush Mounts-Bowl Style
660150
F245070N1 Flush Mounts-Bowl Style 660150
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 4.4 Product Name: One Light Ceiling UPC: 742546102052 Category: Ceiling Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 4.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Weight: 4.4
Product Name: One Light Ceiling
UPC: 742546102052
Category: Ceiling
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660150
Product Name F245070N1 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details