Capital Lighting, Inc. 65-032 Landscape Ltg.-Accent 660148

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 42 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650321 Category: Flood Lights Glass: Polycarbonate
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 42 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650321 Category: Flood Lights Glass: Polycarbonate

Suppliers

Company
Product
Description
Supplier Links
65-032 Landscape Ltg.-Accent - 660148 - Capital Lighting, Inc.
Columbus, OH, USA
65-032 Landscape Ltg.-Accent
660148
65-032 Landscape Ltg.-Accent 660148
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 42 Finish: Architectural Bronze Product Name: One Light Flood Light UPC: 045923650321 Category: Flood Lights Glass: Polycarbonate

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Bulb
Type: T4
Qty: 1
Wattage: 42
Finish: Architectural Bronze
Product Name: One Light Flood Light
UPC: 045923650321
Category: Flood Lights
Glass: Polycarbonate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660148
Product Name 65-032 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details