Capital Lighting, Inc. 10446SN Sconces-Pocket 659694

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.8 Product Name: One Light Wall Bracket UPC: 783927343121 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.8 Product Name: One Light Wall Bracket UPC: 783927343121 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10446SN Sconces-Pocket - 659694 - Capital Lighting, Inc.
Columbus, OH, USA
10446SN Sconces-Pocket
659694
10446SN Sconces-Pocket 659694
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 1.8 Product Name: One Light Wall Bracket UPC: 783927343121 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 1.8
Product Name: One Light Wall Bracket
UPC: 783927343121
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659694
Product Name 10446SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details