Capital Lighting, Inc. 10448OZ Sconces-Single Glass 659693

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Olde Bronze Weight: 3.8 Product Name: One Light Wall Bracket UPC: 783927343572 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Olde Bronze Weight: 3.8 Product Name: One Light Wall Bracket UPC: 783927343572 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10448OZ Sconces-Single Glass - 659693 - Capital Lighting, Inc.
Columbus, OH, USA
10448OZ Sconces-Single Glass
659693
10448OZ Sconces-Single Glass 659693
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Olde Bronze Weight: 3.8 Product Name: One Light Wall Bracket UPC: 783927343572 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 24
Finish: Olde Bronze
Weight: 3.8
Product Name: One Light Wall Bracket
UPC: 783927343572
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659693
Product Name 10448OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details