PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.00
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.8
Product Name: One Light Wall Bracket
UPC: 783927342841
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 659692 |
| Product Name | 10451SN Sconces-Single Glass |
| Application | Residential |