Capital Lighting, Inc. 10450NI Sconces-Pocket 659690

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 2.65 Product Name: Two Light Wall Bracket UPC: 783927344555 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 2.65 Product Name: Two Light Wall Bracket UPC: 783927344555 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10450NI Sconces-Pocket - 659690 - Capital Lighting, Inc.
Columbus, OH, USA
10450NI Sconces-Pocket
659690
10450NI Sconces-Pocket 659690
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 2.65 Product Name: Two Light Wall Bracket UPC: 783927344555 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Length 7.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 2.65
Product Name: Two Light Wall Bracket
UPC: 783927344555
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659690
Product Name 10450NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details