Capital Lighting, Inc. 10466SN Sconces-Pocket 659676

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Wall Light UPC: 783927343459 Category: Wall Light Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Wall Light UPC: 783927343459 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10466SN Sconces-Pocket - 659676 - Capital Lighting, Inc.
Columbus, OH, USA
10466SN Sconces-Pocket
659676
10466SN Sconces-Pocket 659676
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Wall Light UPC: 783927343459 Category: Wall Light Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.50
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.6
Product Name: One Light Wall Light
UPC: 783927343459
Category: Wall Light
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659676
Product Name 10466SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details