Capital Lighting, Inc. 10654BKN Sconces-Single Glass 659669

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Nickel Weight: 6.5 Product Name: One Light Wall Bracket UPC: 783927342605 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Nickel Weight: 6.5 Product Name: One Light Wall Bracket UPC: 783927342605 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10654BKN Sconces-Single Glass - 659669 - Capital Lighting, Inc.
Columbus, OH, USA
10654BKN Sconces-Single Glass
659669
10654BKN Sconces-Single Glass 659669
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 19.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Nickel Weight: 6.5 Product Name: One Light Wall Bracket UPC: 783927342605 Category: Fluorescent Wall Bracket Glass: Clear Outside Glass with White Inside Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 19.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black Nickel
Weight: 6.5
Product Name: One Light Wall Bracket
UPC: 783927342605
Category: Fluorescent Wall Bracket
Glass: Clear Outside Glass with White Inside
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659669
Product Name 10654BKN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details