Capital Lighting, Inc. 10656AP Sconces-Other 659667

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342506 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342506 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10656AP Sconces-Other - 659667 - Capital Lighting, Inc.
Columbus, OH, USA
10656AP Sconces-Other
659667
10656AP Sconces-Other 659667
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Pewter Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342506 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 18.30
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Antique Pewter
Weight: 2.35
Product Name: One Light Wall Bracket
UPC: 783927342506
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659667
Product Name 10656AP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details