Capital Lighting, Inc. 10656RBZ Sconces-Other 659664

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342513 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342513 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10656RBZ Sconces-Other - 659664 - Capital Lighting, Inc.
Columbus, OH, USA
10656RBZ Sconces-Other
659664
10656RBZ Sconces-Other 659664
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 18.30 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 2.35 Product Name: One Light Wall Bracket UPC: 783927342513 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 18.30
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Royal Bronze
Weight: 2.35
Product Name: One Light Wall Bracket
UPC: 783927342513
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659664
Product Name 10656RBZ Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details