Capital Lighting, Inc. 10680CH Sconces-Other 659660

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 1.45 Product Name: One Light Wall Mount UPC: 783927344470 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 1.45 Product Name: One Light Wall Mount UPC: 783927344470 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10680CH Sconces-Other - 659660 - Capital Lighting, Inc.
Columbus, OH, USA
10680CH Sconces-Other
659660
10680CH Sconces-Other 659660
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Weight: 1.45 Product Name: One Light Wall Mount UPC: 783927344470 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chrome
Weight: 1.45
Product Name: One Light Wall Mount
UPC: 783927344470
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659660
Product Name 10680CH Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details