Capital Lighting, Inc. 42121NI Pendants-Drum Shade 659655

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Inverted Pendant UPC: 783927323826 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Inverted Pendant UPC: 783927323826 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42121NI Pendants-Drum Shade - 659655 - Capital Lighting, Inc.
Columbus, OH, USA
42121NI Pendants-Drum Shade
659655
42121NI Pendants-Drum Shade 659655
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Inverted Pendant UPC: 783927323826 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Inverted Pendant
UPC: 783927323826
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659655
Product Name 42121NI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details