Capital Lighting, Inc. 10476SN Sconces-Other 659649

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 11.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.25 Product Name: Two Light Wall Bracket UPC: 783927343497 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 11.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.25 Product Name: Two Light Wall Bracket UPC: 783927343497 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10476SN Sconces-Other - 659649 - Capital Lighting, Inc.
Columbus, OH, USA
10476SN Sconces-Other
659649
10476SN Sconces-Other 659649
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 11.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 4.25 Product Name: Two Light Wall Bracket UPC: 783927343497 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 11.50
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 4.25
Product Name: Two Light Wall Bracket
UPC: 783927343497
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659649
Product Name 10476SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details