Capital Lighting, Inc. 10481PC Sconces-Single Glass 659646

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.13 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.8 Product Name: One Light Wall Bracket UPC: 783927343046 Category: Fluorescent Wall Bracket Glass: Etched White Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.13 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.8 Product Name: One Light Wall Bracket UPC: 783927343046 Category: Fluorescent Wall Bracket Glass: Etched White Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10481PC Sconces-Single Glass - 659646 - Capital Lighting, Inc.
Columbus, OH, USA
10481PC Sconces-Single Glass
659646
10481PC Sconces-Single Glass 659646
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.13 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.8 Product Name: One Light Wall Bracket UPC: 783927343046 Category: Fluorescent Wall Bracket Glass: Etched White Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.13
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Polished Chrome
Weight: 2.8
Product Name: One Light Wall Bracket
UPC: 783927343046
Category: Fluorescent Wall Bracket
Glass: Etched White Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659646
Product Name 10481PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details